Capital Lighting, Inc. 7-904-1-109 Mini Pendants-Rod 690981

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 822920221309 Category: Pendant Glass: White Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 822920221309 Category: Pendant Glass: White Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-904-1-109 Mini Pendants-Rod - 690981 - Capital Lighting, Inc.
Columbus, OH, USA
7-904-1-109 Mini Pendants-Rod
690981
7-904-1-109 Mini Pendants-Rod 690981
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 822920221309 Category: Pendant Glass: White Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 38.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Mini Pendant
UPC: 822920221309
Category: Pendant
Glass: White Art
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690981
Product Name 7-904-1-109 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details