Capital Lighting, Inc. 7-905-1-13 Mini Pendants-Rod 690980

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920221316 Category: Pendant Glass: Amber Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920221316 Category: Pendant Glass: Amber Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-905-1-13 Mini Pendants-Rod - 690980 - Capital Lighting, Inc.
Columbus, OH, USA
7-905-1-13 Mini Pendants-Rod
690980
7-905-1-13 Mini Pendants-Rod 690980
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920221316 Category: Pendant Glass: Amber Art Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 38.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Mini Pendant
UPC: 822920221316
Category: Pendant
Glass: Amber Art
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690980
Product Name 7-905-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details