PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 22.83
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Pewter
Product Name: 52`` Ceiling Fan with Light
UPC: 822920211942
Category: Ceiling Fan
Glass: White Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Walnut
Electricity Use: 65
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 66/High - 173
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5300
Airflow Efficienty: 81
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690975 |
| Product Name | 52P-614-5WA-187 Fans-Ceiling Fans |