PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.73
Bulb
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: 52`` Ceiling Fan with Light Wall Control
UPC: 822920211867
Category: Ceiling Fan
Glass: Cream Frost
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: WLC300 Wall Control Included
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Hickory
Electricity Use: 64
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 63/High - 166
Optional Control: WLC300 - 3-Speed Fan & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5078
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690974 |
| Product Name | 52P-604-5HK-13 Fans-Ceiling Fans |