PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 18.70
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Mercury Black
Product Name: 54`` Ceiling Fan with Light Wall Control
UPC: 822920221446
Category: Ceiling Fan
Glass: White
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: WLC300 Wall Control Included
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Blade type: Flat Black
Electricity Use: 71
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 61/High - 150
Optional Control: WLC300 - 3-Speed Fan & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5334
Airflow Efficienty: 74
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690965 |
| Product Name | 54-471-5FB-250 Fans-Ceiling Fans |