Capital Lighting, Inc. 5-4002-13 Exterior -Wall Mount 690945

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.10 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920221217 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.10 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920221217 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-4002-13 Exterior -Wall Mount - 690945 - Capital Lighting, Inc.
Columbus, OH, USA
5-4002-13 Exterior -Wall Mount
690945
5-4002-13 Exterior -Wall Mount 690945
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.10 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920221217 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.10
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: English Bronze
Product Name: Three Light Wall Mount Lantern
UPC: 822920221217
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690945
Product Name 5-4002-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details