Capital Lighting, Inc. 4361-281 Mini Pendants-Rod 690895

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.75 Extension: 3.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.75 Extension: 3.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4361-281 Mini Pendants-Rod - 690895 - Capital Lighting, Inc.
Columbus, OH, USA
4361-281 Mini Pendants-Rod
690895
4361-281 Mini Pendants-Rod 690895
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.75 Extension: 3.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 20.75
Extension: 3.5
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690895
Product Name 4361-281 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details