Capital Lighting, Inc. 4333-561 Semi-Flush Mts.-Bowl Style 690893

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Medium Qty: 3 Finish: Brompton Bronze Product Name: Three Light Semi-Flush Glass: Dover Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Medium Qty: 3 Finish: Brompton Bronze Product Name: Three Light Semi-Flush Glass: Dover Mist

Suppliers

Company
Product
Description
Supplier Links
4333-561 Semi-Flush Mts.-Bowl Style - 690893 - Capital Lighting, Inc.
Columbus, OH, USA
4333-561 Semi-Flush Mts.-Bowl Style
690893
4333-561 Semi-Flush Mts.-Bowl Style 690893
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Bulb Type: Medium Qty: 3 Finish: Brompton Bronze Product Name: Three Light Semi-Flush Glass: Dover Mist

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Finish: Brompton Bronze
Product Name: Three Light Semi-Flush
Glass: Dover Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690893
Product Name 4333-561 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details