Capital Lighting, Inc. 4336-561 Mid. Chandeliers-Glass Up 690890

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brompton Bronze Product Name: Six Light Chandelier Glass: Dover Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brompton Bronze Product Name: Six Light Chandelier Glass: Dover Mist

Suppliers

Company
Product
Description
Supplier Links
4336-561 Mid. Chandeliers-Glass Up - 690890 - Capital Lighting, Inc.
Columbus, OH, USA
4336-561 Mid. Chandeliers-Glass Up
690890
4336-561 Mid. Chandeliers-Glass Up 690890
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brompton Bronze Product Name: Six Light Chandelier Glass: Dover Mist

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 25.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brompton Bronze
Product Name: Six Light Chandelier
Glass: Dover Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690890
Product Name 4336-561 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details