Capital Lighting, Inc. 6393-573 Bathroom Fixtures-Three Lights 690889

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Patina Iron Product Name: Three Light Bath Lighting Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Patina Iron Product Name: Three Light Bath Lighting Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
6393-573 Bathroom Fixtures-Three Lights - 690889 - Capital Lighting, Inc.
Columbus, OH, USA
6393-573 Bathroom Fixtures-Three Lights
690889
6393-573 Bathroom Fixtures-Three Lights 690889
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Patina Iron Product Name: Three Light Bath Lighting Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 5.50
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Patina Iron
Product Name: Three Light Bath Lighting
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690889
Product Name 6393-573 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details