Capital Lighting, Inc. 6421-267 Sconces-Single Glass 690884

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6421-267 Sconces-Single Glass - 690884 - Capital Lighting, Inc.
Columbus, OH, USA
6421-267 Sconces-Single Glass
690884
6421-267 Sconces-Single Glass 690884
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: One Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690884
Product Name 6421-267 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details