Capital Lighting, Inc. 4391-573 Mini Pendants-Rod 690878

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4391-573 Mini Pendants-Rod - 690878 - Capital Lighting, Inc.
Columbus, OH, USA
4391-573 Mini Pendants-Rod
690878
4391-573 Mini Pendants-Rod 690878
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Bulb Type: T10 Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 19.00
Bulb
Type: T10
Qty: 1
Wattage: 100
Finish: Patina Iron
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690878
Product Name 4391-573 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details