Capital Lighting, Inc. 4364-281 Island/Pool Table-4 Light + 690877

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 22.50 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Four Light Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 22.50 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Four Light Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4364-281 Island/Pool Table-4 Light + - 690877 - Capital Lighting, Inc.
Columbus, OH, USA
4364-281 Island/Pool Table-4 Light +
690877
4364-281 Island/Pool Table-4 Light + 690877
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 22.50 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Four Light Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 22.50
Bulb
Type: T10
Qty: 4
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Four Light Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690877
Product Name 4364-281 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details