Capital Lighting, Inc. 4365-281 Flush Mounts-Drum Shades 690874

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Two Light Flush Mount Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Two Light Flush Mount Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4365-281 Flush Mounts-Drum Shades - 690874 - Capital Lighting, Inc.
Columbus, OH, USA
4365-281 Flush Mounts-Drum Shades
690874
4365-281 Flush Mounts-Drum Shades 690874
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Two Light Flush Mount Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Two Light Flush Mount
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690874
Product Name 4365-281 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details