Capital Lighting, Inc. 4368-281 Pendants-Glass Down 690871

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Six Light Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Six Light Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4368-281 Pendants-Glass Down - 690871 - Capital Lighting, Inc.
Columbus, OH, USA
4368-281 Pendants-Glass Down
690871
4368-281 Pendants-Glass Down 690871
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Six Light Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Six Light Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690871
Product Name 4368-281 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details