Capital Lighting, Inc. 4479-298 Mid. Chandeliers-Glass Up 690865

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.50 Bulb Type: T10 Qty: 9 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Nine Light Chandelier Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.50 Bulb Type: T10 Qty: 9 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Nine Light Chandelier Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
4479-298 Mid. Chandeliers-Glass Up - 690865 - Capital Lighting, Inc.
Columbus, OH, USA
4479-298 Mid. Chandeliers-Glass Up
690865
4479-298 Mid. Chandeliers-Glass Up 690865
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.50 Bulb Type: T10 Qty: 9 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Nine Light Chandelier Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 34.50
Bulb
Type: T10
Qty: 9
Wattage: 100
Finish: Aged Kinston Bronze
Product Name: Nine Light Chandelier
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690865
Product Name 4479-298 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details