Capital Lighting, Inc. 6333-561 Bathroom Fixtures-Three Lights 690859

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brompton Bronze Product Name: Three Light Wall Sconce Glass: Dover Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brompton Bronze Product Name: Three Light Wall Sconce Glass: Dover Mist

Suppliers

Company
Product
Description
Supplier Links
6333-561 Bathroom Fixtures-Three Lights - 690859 - Capital Lighting, Inc.
Columbus, OH, USA
6333-561 Bathroom Fixtures-Three Lights
690859
6333-561 Bathroom Fixtures-Three Lights 690859
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brompton Bronze Product Name: Three Light Wall Sconce Glass: Dover Mist

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.75
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brompton Bronze
Product Name: Three Light Wall Sconce
Glass: Dover Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690859
Product Name 6333-561 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details