Capital Lighting, Inc. 6391-573 Sconces-Single Glass 690855

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Patina Iron Product Name: One Light Bath Fixture Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Patina Iron Product Name: One Light Bath Fixture Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
6391-573 Sconces-Single Glass - 690855 - Capital Lighting, Inc.
Columbus, OH, USA
6391-573 Sconces-Single Glass
690855
6391-573 Sconces-Single Glass 690855
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Patina Iron Product Name: One Light Bath Fixture Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Patina Iron
Product Name: One Light Bath Fixture
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690855
Product Name 6391-573 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details