Capital Lighting, Inc. 6360-281 Sconces-Single Glass 690854

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6360-281 Sconces-Single Glass - 690854 - Capital Lighting, Inc.
Columbus, OH, USA
6360-281 Sconces-Single Glass
690854
6360-281 Sconces-Single Glass 690854
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.75
Extension: 4
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Harvard Ct Bronze
Product Name: Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690854
Product Name 6360-281 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details