Capital Lighting, Inc. 6390-573 Sconces-Pocket 690852

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina Iron Product Name: Two Light Wall Sconce Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina Iron Product Name: Two Light Wall Sconce Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
6390-573 Sconces-Pocket - 690852 - Capital Lighting, Inc.
Columbus, OH, USA
6390-573 Sconces-Pocket
690852
6390-573 Sconces-Pocket 690852
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 14.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina Iron Product Name: Two Light Wall Sconce Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 14.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Patina Iron
Product Name: Two Light Wall Sconce
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690852
Product Name 6390-573 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details