Capital Lighting, Inc. 6364-281 Bathroom Fixtures-Four Lights 690850

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Four Light Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Four Light Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6364-281 Bathroom Fixtures-Four Lights - 690850 - Capital Lighting, Inc.
Columbus, OH, USA
6364-281 Bathroom Fixtures-Four Lights
690850
6364-281 Bathroom Fixtures-Four Lights 690850
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.75 Extension: 4 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Harvard Ct Bronze Product Name: Four Light Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 6.75
Extension: 4
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Harvard Ct Bronze
Product Name: Four Light Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690850
Product Name 6364-281 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details