Capital Lighting, Inc. 4494-298 Island/Pool Table-Drum Shades 690838

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Four Light Island Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Four Light Island Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4494-298 Island/Pool Table-Drum Shades - 690838 - Capital Lighting, Inc.
Columbus, OH, USA
4494-298 Island/Pool Table-Drum Shades
690838
4494-298 Island/Pool Table-Drum Shades 690838
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 29.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Four Light Island Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 29.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Kinston Bronze
Product Name: Four Light Island Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690838
Product Name 4494-298 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details