Capital Lighting, Inc. 4493-298 Pendants-Drum Shade 690835

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Three Light Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Three Light Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4493-298 Pendants-Drum Shade - 690835 - Capital Lighting, Inc.
Columbus, OH, USA
4493-298 Pendants-Drum Shade
690835
4493-298 Pendants-Drum Shade 690835
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Kinston Bronze Product Name: Three Light Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Kinston Bronze
Product Name: Three Light Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690835
Product Name 4493-298 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details