Capital Lighting, Inc. 4487-167B Pendants-Bowl Style 690833

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 24.50 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Three Light Pendant Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 24.50 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Three Light Pendant Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
4487-167B Pendants-Bowl Style - 690833 - Capital Lighting, Inc.
Columbus, OH, USA
4487-167B Pendants-Bowl Style
690833
4487-167B Pendants-Bowl Style 690833
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 24.50 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Three Light Pendant Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 24.50
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Deep Lathan Bronze
Product Name: Three Light Pendant
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690833
Product Name 4487-167B Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details