Capital Lighting, Inc. 4489-167B Mid. Chandeliers-Glass Up 690831

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 30.75 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Nine Light Chandelier Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 30.75 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Nine Light Chandelier Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
4489-167B Mid. Chandeliers-Glass Up - 690831 - Capital Lighting, Inc.
Columbus, OH, USA
4489-167B Mid. Chandeliers-Glass Up
690831
4489-167B Mid. Chandeliers-Glass Up 690831
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 30.75 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Nine Light Chandelier Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 30.75
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Deep Lathan Bronze
Product Name: Nine Light Chandelier
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690831
Product Name 4489-167B Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details