Capital Lighting, Inc. 6332-561 Bathroom Fixtures-Two Lights 690828

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brompton Bronze Product Name: Two Light Wall Sconce Glass: Dover Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brompton Bronze Product Name: Two Light Wall Sconce Glass: Dover Mist

Suppliers

Company
Product
Description
Supplier Links
6332-561 Bathroom Fixtures-Two Lights - 690828 - Capital Lighting, Inc.
Columbus, OH, USA
6332-561 Bathroom Fixtures-Two Lights
690828
6332-561 Bathroom Fixtures-Two Lights 690828
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brompton Bronze Product Name: Two Light Wall Sconce Glass: Dover Mist

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.75
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brompton Bronze
Product Name: Two Light Wall Sconce
Glass: Dover Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690828
Product Name 6332-561 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details