Capital Lighting, Inc. 6331-561 Sconces-Single Glass 690825

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brompton Bronze Product Name: One Light Wall Sconce Glass: Dover Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brompton Bronze Product Name: One Light Wall Sconce Glass: Dover Mist

Suppliers

Company
Product
Description
Supplier Links
6331-561 Sconces-Single Glass - 690825 - Capital Lighting, Inc.
Columbus, OH, USA
6331-561 Sconces-Single Glass
690825
6331-561 Sconces-Single Glass 690825
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brompton Bronze Product Name: One Light Wall Sconce Glass: Dover Mist

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 15.25
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brompton Bronze
Product Name: One Light Wall Sconce
Glass: Dover Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690825
Product Name 6331-561 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details