Capital Lighting, Inc. 6249-267B Mid. Chandeliers-Glass Up 690824

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Six Light Chandelier Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Six Light Chandelier Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6249-267B Mid. Chandeliers-Glass Up - 690824 - Capital Lighting, Inc.
Columbus, OH, USA
6249-267B Mid. Chandeliers-Glass Up
690824
6249-267B Mid. Chandeliers-Glass Up 690824
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Six Light Chandelier Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: Six Light Chandelier
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690824
Product Name 6249-267B Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details