Capital Lighting, Inc. 6231-288 Sconces-Pocket 690818

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Flax Bronze Product Name: Two Light Wall Sconce Glass: Venata De Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Flax Bronze Product Name: Two Light Wall Sconce Glass: Venata De Oro

Suppliers

Company
Product
Description
Supplier Links
6231-288 Sconces-Pocket - 690818 - Capital Lighting, Inc.
Columbus, OH, USA
6231-288 Sconces-Pocket
690818
6231-288 Sconces-Pocket 690818
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Flax Bronze Product Name: Two Light Wall Sconce Glass: Venata De Oro

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Deep Flax Bronze
Product Name: Two Light Wall Sconce
Glass: Venata De Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690818
Product Name 6231-288 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details