Capital Lighting, Inc. 4502-292 Sconces-Double Glass 690817

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 7 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Terzetto Bronze Product Name: Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 7 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Terzetto Bronze Product Name: Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4502-292 Sconces-Double Glass - 690817 - Capital Lighting, Inc.
Columbus, OH, USA
4502-292 Sconces-Double Glass
690817
4502-292 Sconces-Double Glass 690817
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Extension: 7 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Terzetto Bronze Product Name: Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Extension: 7
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Terzetto Bronze
Product Name: Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690817
Product Name 4502-292 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details