Capital Lighting, Inc. 4503-292 Pendants-Bowl Style 690814

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 42.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Terzetto Bronze Product Name: Bottom Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 42.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Terzetto Bronze Product Name: Bottom Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4503-292 Pendants-Bowl Style - 690814 - Capital Lighting, Inc.
Columbus, OH, USA
4503-292 Pendants-Bowl Style
690814
4503-292 Pendants-Bowl Style 690814
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 42.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Terzetto Bronze Product Name: Bottom Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 42.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Terzetto Bronze
Product Name: Bottom Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690814
Product Name 4503-292 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details