Capital Lighting, Inc. 6142-573 Bathroom Fixtures-Two Lights 690810

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
6142-573 Bathroom Fixtures-Two Lights - 690810 - Capital Lighting, Inc.
Columbus, OH, USA
6142-573 Bathroom Fixtures-Two Lights
690810
6142-573 Bathroom Fixtures-Two Lights 690810
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 12.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Patina Iron
Glass: Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690810
Product Name 6142-573 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details