Capital Lighting, Inc. 6242-267B Bathroom Fixtures-Two Lights 690806

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6242-267B Bathroom Fixtures-Two Lights - 690806 - Capital Lighting, Inc.
Columbus, OH, USA
6242-267B Bathroom Fixtures-Two Lights
690806
6242-267B Bathroom Fixtures-Two Lights 690806
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.25
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Dark Brushed Bronze
Product Name: Two Light Bath Bar
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690806
Product Name 6242-267B Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details