Capital Lighting, Inc. 12762WTPN Bathroom Fixtures-Two Lights 690785

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.88 Product Name: Two Light Bath Vanity UPC: 783209075382 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.88 Product Name: Two Light Bath Vanity UPC: 783209075382 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12762WTPN Bathroom Fixtures-Two Lights - 690785 - Capital Lighting, Inc.
Columbus, OH, USA
12762WTPN Bathroom Fixtures-Two Lights
690785
12762WTPN Bathroom Fixtures-Two Lights 690785
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.88 Product Name: Two Light Bath Vanity UPC: 783209075382 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.25
Extension: 7.8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 2.88
Product Name: Two Light Bath Vanity
UPC: 783209075382
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690785
Product Name 12762WTPN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details