Capital Lighting, Inc. 12059WTOI Sconces-Drum Shades 690784

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.01 Product Name: One Light Wall Sconce UPC: 783209075139 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.01 Product Name: One Light Wall Sconce UPC: 783209075139 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12059WTOI Sconces-Drum Shades - 690784 - Capital Lighting, Inc.
Columbus, OH, USA
12059WTOI Sconces-Drum Shades
690784
12059WTOI Sconces-Drum Shades 690784
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.01 Product Name: One Light Wall Sconce UPC: 783209075139 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Length 9.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.01
Product Name: One Light Wall Sconce
UPC: 783209075139
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690784
Product Name 12059WTOI Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details