Capital Lighting, Inc. 12758WTPN Mid. Chandeliers-Candle 690780

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 23.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 17.72 Product Name: Eight Light Chandelier UPC: 783209075368 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 23.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 17.72 Product Name: Eight Light Chandelier UPC: 783209075368 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12758WTPN Mid. Chandeliers-Candle - 690780 - Capital Lighting, Inc.
Columbus, OH, USA
12758WTPN Mid. Chandeliers-Candle
690780
12758WTPN Mid. Chandeliers-Candle 690780
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 23.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 17.72 Product Name: Eight Light Chandelier UPC: 783209075368 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.75
Height: 23.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 17.72
Product Name: Eight Light Chandelier
UPC: 783209075368
Category: Single-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690780
Product Name 12758WTPN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details