Capital Lighting, Inc. 8-696-2-122 Bathroom Fixtures-Two Lights 690778

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.18 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gold Dust Product Name: Two Light Bath Bar UPC: 822920219450 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.18 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gold Dust Product Name: Two Light Bath Bar UPC: 822920219450 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-696-2-122 Bathroom Fixtures-Two Lights - 690778 - Capital Lighting, Inc.
Columbus, OH, USA
8-696-2-122 Bathroom Fixtures-Two Lights
690778
8-696-2-122 Bathroom Fixtures-Two Lights 690778
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.18 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gold Dust Product Name: Two Light Bath Bar UPC: 822920219450 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.18
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gold Dust
Product Name: Two Light Bath Bar
UPC: 822920219450
Category: Bath Lights
Glass: Cream Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690778
Product Name 8-696-2-122 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details