Capital Lighting, Inc. 12050WTSN Flush Mounts-Drum Shades 690756

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.69 Product Name: Three Light Flush Mount UPC: 783209075047 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.69 Product Name: Three Light Flush Mount UPC: 783209075047 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12050WTSN Flush Mounts-Drum Shades - 690756 - Capital Lighting, Inc.
Columbus, OH, USA
12050WTSN Flush Mounts-Drum Shades
690756
12050WTSN Flush Mounts-Drum Shades 690756
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.69 Product Name: Three Light Flush Mount UPC: 783209075047 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 5.69
Product Name: Three Light Flush Mount
UPC: 783209075047
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690756
Product Name 12050WTSN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details