Capital Lighting, Inc. 12053WTSN Pendants-Drum Shade 690751

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 14.95 Product Name: Four Light Entry Foyer Pendant UPC: 783209075061 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 14.95 Product Name: Four Light Entry Foyer Pendant UPC: 783209075061 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12053WTSN Pendants-Drum Shade - 690751 - Capital Lighting, Inc.
Columbus, OH, USA
12053WTSN Pendants-Drum Shade
690751
12053WTSN Pendants-Drum Shade 690751
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 14.95 Product Name: Four Light Entry Foyer Pendant UPC: 783209075061 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 14.95
Product Name: Four Light Entry Foyer Pendant
UPC: 783209075061
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690751
Product Name 12053WTSN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details