Capital Lighting, Inc. 9-1105-1-211 Sconces-Drum Shades 690746

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 7.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Argentum Product Name: One Light Sconce UPC: 822920219382 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 7.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Argentum Product Name: One Light Sconce UPC: 822920219382 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-1105-1-211 Sconces-Drum Shades - 690746 - Capital Lighting, Inc.
Columbus, OH, USA
9-1105-1-211 Sconces-Drum Shades
690746
9-1105-1-211 Sconces-Drum Shades 690746
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Extension: 7.88 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Argentum Product Name: One Light Sconce UPC: 822920219382 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.75
Extension: 7.88
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Argentum
Product Name: One Light Sconce
UPC: 822920219382
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690746
Product Name 9-1105-1-211 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details