Capital Lighting, Inc. 9-694-1-122 Sconces-Drum Shades 690733

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Dust Product Name: One Light Sconce UPC: 822920219436 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Dust Product Name: One Light Sconce UPC: 822920219436 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-694-1-122 Sconces-Drum Shades - 690733 - Capital Lighting, Inc.
Columbus, OH, USA
9-694-1-122 Sconces-Drum Shades
690733
9-694-1-122 Sconces-Drum Shades 690733
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Dust Product Name: One Light Sconce UPC: 822920219436 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold Dust
Product Name: One Light Sconce
UPC: 822920219436
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690733
Product Name 9-694-1-122 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details