Capital Lighting, Inc. 9033SWOI Bathroom Fixtures-Four Lights 690723

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209903302 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209903302 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9033SWOI Bathroom Fixtures-Four Lights - 690723 - Capital Lighting, Inc.
Columbus, OH, USA
9033SWOI Bathroom Fixtures-Four Lights
690723
9033SWOI Bathroom Fixtures-Four Lights 690723
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209903302 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 5.75
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.63
Product Name: Three Light Bath Vanity
UPC: 783209903302
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690723
Product Name 9033SWOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details