Capital Lighting, Inc. 9033SWSN Bathroom Fixtures-Three Lights 690721

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209903319 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209903319 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9033SWSN Bathroom Fixtures-Three Lights - 690721 - Capital Lighting, Inc.
Columbus, OH, USA
9033SWSN Bathroom Fixtures-Three Lights
690721
9033SWSN Bathroom Fixtures-Three Lights 690721
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209903319 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 5.75
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 4.63
Product Name: Three Light Bath Vanity
UPC: 783209903319
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690721
Product Name 9033SWSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details