Capital Lighting, Inc. 9003DWOI Bathroom Fixtures-Three Lights 690715

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.27 Product Name: Three Light Bath Vanity UPC: 783209900301 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.27 Product Name: Three Light Bath Vanity UPC: 783209900301 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9003DWOI Bathroom Fixtures-Three Lights - 690715 - Capital Lighting, Inc.
Columbus, OH, USA
9003DWOI Bathroom Fixtures-Three Lights
690715
9003DWOI Bathroom Fixtures-Three Lights 690715
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.27 Product Name: Three Light Bath Vanity UPC: 783209900301 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 5.27
Product Name: Three Light Bath Vanity
UPC: 783209900301
Category: Bath Vanity
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690715
Product Name 9003DWOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details