Capital Lighting, Inc. 9002SWSN Bathroom Fixtures-Two Lights 690712

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209900219 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209900219 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9002SWSN Bathroom Fixtures-Two Lights - 690712 - Capital Lighting, Inc.
Columbus, OH, USA
9002SWSN Bathroom Fixtures-Two Lights
690712
9002SWSN Bathroom Fixtures-Two Lights 690712
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209900219 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 3.53
Product Name: Two Light Bath Vanity
UPC: 783209900219
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690712
Product Name 9002SWSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details