Capital Lighting, Inc. 9002DWOI Bathroom Fixtures-Two Lights 690710

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209900202 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209900202 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9002DWOI Bathroom Fixtures-Two Lights - 690710 - Capital Lighting, Inc.
Columbus, OH, USA
9002DWOI Bathroom Fixtures-Two Lights
690710
9002DWOI Bathroom Fixtures-Two Lights 690710
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.53 Product Name: Two Light Bath Vanity UPC: 783209900202 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.53
Product Name: Two Light Bath Vanity
UPC: 783209900202
Category: Bath Vanity
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690710
Product Name 9002DWOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details