Capital Lighting, Inc. 9004DWOI Bathroom Fixtures-Four Lights 690709

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209900400 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209900400 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9004DWOI Bathroom Fixtures-Four Lights - 690709 - Capital Lighting, Inc.
Columbus, OH, USA
9004DWOI Bathroom Fixtures-Four Lights
690709
9004DWOI Bathroom Fixtures-Four Lights 690709
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209900400 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.01
Product Name: Four Light Bath Vanity
UPC: 783209900400
Category: Bath Vanity
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690709
Product Name 9004DWOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details