Capital Lighting, Inc. 9024SWPN Bathroom Fixtures-Four Lights 690708

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209902411 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209902411 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9024SWPN Bathroom Fixtures-Four Lights - 690708 - Capital Lighting, Inc.
Columbus, OH, USA
9024SWPN Bathroom Fixtures-Four Lights
690708
9024SWPN Bathroom Fixtures-Four Lights 690708
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209902411 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 7.00
Extension: 3.8
Bulb
Type: Xenon
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 7.01
Product Name: Four Light Bath Vanity
UPC: 783209902411
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690708
Product Name 9024SWPN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details