Capital Lighting, Inc. 9021SWPN Sconces-Single Glass 690706

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209902114 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209902114 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9021SWPN Sconces-Single Glass - 690706 - Capital Lighting, Inc.
Columbus, OH, USA
9021SWPN Sconces-Single Glass
690706
9021SWPN Sconces-Single Glass 690706
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209902114 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 3.8
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2.38
Product Name: One Light Wall Sconce
UPC: 783209902114
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690706
Product Name 9021SWPN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details