Capital Lighting, Inc. 9023SWPN Bathroom Fixtures-Three Lights 690702

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5.47 Product Name: Three Light Bath Vanity UPC: 783209902312 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5.47 Product Name: Three Light Bath Vanity UPC: 783209902312 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9023SWPN Bathroom Fixtures-Three Lights - 690702 - Capital Lighting, Inc.
Columbus, OH, USA
9023SWPN Bathroom Fixtures-Three Lights
690702
9023SWPN Bathroom Fixtures-Three Lights 690702
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5.47 Product Name: Three Light Bath Vanity UPC: 783209902312 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 7.00
Extension: 3.8
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 5.47
Product Name: Three Light Bath Vanity
UPC: 783209902312
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690702
Product Name 9023SWPN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details